INDUCTOR POWER 27UH 0.97A SMD 27¦H 970mA - - Ferrite Core ¦20% Unshielded 200 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
27µH Unshielded Wirewound Inductor 970mA 200mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IDCP2218ER270M | IDCP2218ER270M-ND |
| Product Name | INDUCTOR POWER 27UH 0.97A SMD 27¦H 970mA - - Ferrite Core ¦20% Unshielded 200 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 27 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.2000 ohms | 0.2000 ohms |
| Rated DC Current | 970 milliamps |