220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Max Nonstandard
INDUCTOR POWER 220UH 0.35A SMD 220¦H 350mA - - Ferrite Core ¦20% Unshielded 1.57 Ohm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDCP2218ER221M-ND | IDCP2218ER221M |
| Product Name | Fixed Inductors | INDUCTOR POWER 220UH 0.35A SMD 220¦H 350mA - - Ferrite Core ¦20% Unshielded 1.57 Ohm Max |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |