Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 738656-IDCP2218ER220
Series: IDCP-2218
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -25°C ~ 105°C
Package: Nonstandard
Current Rating: 1.11A
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 2.52MHz
Size: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Family Name: IDCP-2218
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 180 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): LMXN0605M220DTAS; CDRH5D14LDNP-220MC; HM79-20220;
Introduction Date: May 03, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Inductor Power Unshielded Wirewound 22uH 20% 2.52MHz Ferrite 1.11A 0.18Ohm DCR T/R Product overview: IDCP2218ER220M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 1.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 1.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCP2218ER220M can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 1.11A 180mOhm Max Nonstandard
INDUCTOR POWER 22UH 1.11A SMD 22¦H 1.11A - - Ferrite Core ¦20% Unshielded 180 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 738656-IDCP2218ER220M | 71-IDCP2218ER220M | IDCP2218ER220M-ND | IDCP2218ER220M |
| Product Name | Fixed Inductors - IDCP2218ER220M | 22uH 2.52MHz 1.11A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 22UH 1.11A SMD 22¦H 1.11A - - Ferrite Core ¦20% Unshielded 180 mOhm Max |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | General Purpose |