Vishay Intertechnology, Inc. Fixed Inductors IDCP2218ER181M

Description
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP2218ER181M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP2218ER181M-ND
Fixed Inductors IDCP2218ER181M-ND
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH 0.38A SMD 180¦H 380mA - - Ferrite Core ¦20% Unshielded 1.38 Ohm Max - IDCP2218ER181M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.38A SMD 180¦H 380mA - - Ferrite Core ¦20% Unshielded 1.38 Ohm Max
IDCP2218ER181M
INDUCTOR POWER 180UH 0.38A SMD 180¦H 380mA - - Ferrite Core ¦20% Unshielded 1.38 Ohm Max IDCP2218ER181M
INDUCTOR POWER 180UH 0.38A SMD 180¦H 380mA - - Ferrite Core ¦20% Unshielded 1.38 Ohm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 180UH 0.38A SMD 180¦H 380mA - - Ferrite Core ¦20% Unshielded 1.38 Ohm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP2218ER181M-ND IDCP2218ER181M
Product Name Fixed Inductors INDUCTOR POWER 180UH 0.38A SMD 180¦H 380mA - - Ferrite Core ¦20% Unshielded 1.38 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details