Vishay Intertechnology, Inc. Fixed Inductors IDCP2218ER180M

Description
18µH Unshielded Wirewound Inductor 1.23A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 1.23A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP2218ER180M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP2218ER180M-ND
Fixed Inductors IDCP2218ER180M-ND
18µH Unshielded Wirewound Inductor 1.23A 150mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 1.23A 150mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18UH 1.23A SMD 18¦H 1.23A - - Ferrite Core ¦20% Unshielded 150 mOhm Max - IDCP2218ER180M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 1.23A SMD 18¦H 1.23A - - Ferrite Core ¦20% Unshielded 150 mOhm Max
IDCP2218ER180M
INDUCTOR POWER 18UH 1.23A SMD 18¦H 1.23A - - Ferrite Core ¦20% Unshielded 150 mOhm Max IDCP2218ER180M
INDUCTOR POWER 18UH 1.23A SMD 18¦H 1.23A - - Ferrite Core ¦20% Unshielded 150 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 18UH 1.23A SMD 18¦H 1.23A - - Ferrite Core ¦20% Unshielded 150 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP2218ER180M-ND IDCP2218ER180M
Product Name Fixed Inductors INDUCTOR POWER 18UH 1.23A SMD 18¦H 1.23A - - Ferrite Core ¦20% Unshielded 150 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details