INDUCTOR POWER 15UH 1.3A SMD 15¦H 1.3A - - Ferrite Core ¦20% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IDCP2218ER150M | IDCP2218ER150M-ND |
| Product Name | INDUCTOR POWER 15UH 1.3A SMD 15¦H 1.3A - - Ferrite Core ¦20% Unshielded 140 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 15 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.1400 ohms | 0.1400 ohms |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |