Vishay Intertechnology, Inc. INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max IDCP2218ER120M

Description
INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - IDCP2218ER120M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max
IDCP2218ER120M
INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max IDCP2218ER120M
INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP2218ER120M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP2218ER120M-ND
Fixed Inductors IDCP2218ER120M-ND
12µH Unshielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.4A 120mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP2218ER120M IDCP2218ER120M-ND
Product Name INDUCTOR POWER 12UH 1.4A SMD 12¦H 1.4A - - Ferrite Core ¦20% Unshielded 120 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Surface Mount Inductors - 2567605P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers