Vishay Intertechnology, Inc. Fixed Inductors IDCP2218ER100M

Description
10µH Unshielded Wirewound Inductor 1.44A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.44A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP2218ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP2218ER100M-ND
Fixed Inductors IDCP2218ER100M-ND
10µH Unshielded Wirewound Inductor 1.44A 100mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.44A 100mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 100 mOhm Max - IDCP2218ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 100 mOhm Max
IDCP2218ER100M
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 100 mOhm Max IDCP2218ER100M
INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 100 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 100 mOhm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP2218ER100M-ND IDCP2218ER100M
Product Name Fixed Inductors INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 100 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 2125981 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details