Vishay Intertechnology, Inc. Fixed Inductors IDCP1813ER6R8M

Description
6.8µH Unshielded Wirewound Inductor 1.41A 117mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 1.41A 117mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP1813ER6R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER6R8M-ND
Fixed Inductors IDCP1813ER6R8M-ND
6.8µH Unshielded Wirewound Inductor 1.41A 117mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.41A 117mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 1.41A SMD 6.8¦H 1.41A - - Ferrite Core ¦20% Unshielded 117 mOhm Max - IDCP1813ER6R8M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1.41A SMD 6.8¦H 1.41A - - Ferrite Core ¦20% Unshielded 117 mOhm Max
IDCP1813ER6R8M
INDUCTOR POWER 6.8UH 1.41A SMD 6.8¦H 1.41A - - Ferrite Core ¦20% Unshielded 117 mOhm Max IDCP1813ER6R8M
INDUCTOR POWER 6.8UH 1.41A SMD 6.8¦H 1.41A - - Ferrite Core ¦20% Unshielded 117 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 1.41A SMD 6.8¦H 1.41A - - Ferrite Core ¦20% Unshielded 117 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP1813ER6R8M-ND IDCP1813ER6R8M
Product Name Fixed Inductors INDUCTOR POWER 6.8UH 1.41A SMD 6.8¦H 1.41A - - Ferrite Core ¦20% Unshielded 117 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details