Vishay Intertechnology, Inc. Fixed Inductors IDCP1813ER680M

Description
68µH Unshielded Wirewound Inductor 460mA 1.117Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 460mA 1.117Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP1813ER680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER680M-ND
Fixed Inductors IDCP1813ER680M-ND
68µH Unshielded Wirewound Inductor 460mA 1.117Ohm Max Nonstandard

68µH Unshielded Wirewound Inductor 460mA 1.117Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 0.46A SMD 68¦H 460mA - - Ferrite Core ¦20% Unshielded 1.117 Ohm Max - IDCP1813ER680M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 0.46A SMD 68¦H 460mA - - Ferrite Core ¦20% Unshielded 1.117 Ohm Max
IDCP1813ER680M
INDUCTOR POWER 68UH 0.46A SMD 68¦H 460mA - - Ferrite Core ¦20% Unshielded 1.117 Ohm Max IDCP1813ER680M
INDUCTOR POWER 68UH 0.46A SMD 68¦H 460mA - - Ferrite Core ¦20% Unshielded 1.117 Ohm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 0.46A SMD 68¦H 460mA - - Ferrite Core ¦20% Unshielded 1.117 Ohm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP1813ER680M-ND IDCP1813ER680M
Product Name Fixed Inductors INDUCTOR POWER 68UH 0.46A SMD 68¦H 460mA - - Ferrite Core ¦20% Unshielded 1.117 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details