Vishay Intertechnology, Inc. INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max IDCP1813ER560M

Description
INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max - IDCP1813ER560M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max
IDCP1813ER560M
INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max IDCP1813ER560M
INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP1813ER560M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER560M-ND
Fixed Inductors IDCP1813ER560M-ND
56µH Unshielded Wirewound Inductor 500mA 937mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 500mA 937mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP1813ER560M IDCP1813ER560M-ND
Product Name INDUCTOR POWER 56UH 0.5A SMD 56¦H 500mA - - Ferrite Core ¦20% Unshielded 937 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.9370 ohms 0.9370 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers