Vishay Intertechnology, Inc. INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max IDCP1813ER3R9M

Description
INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max - IDCP1813ER3R9M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max
IDCP1813ER3R9M
INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max IDCP1813ER3R9M
INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP1813ER3R9M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER3R9M-ND
Fixed Inductors IDCP1813ER3R9M-ND
3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 1.98A 76mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP1813ER3R9M IDCP1813ER3R9M-ND
Product Name INDUCTOR POWER 3.9UH 1.98A SMD 3.9¦H 1.98A - - Ferrite Core ¦20% Unshielded 76 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.9 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0760 ohms 0.0760 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details