Vishay Intertechnology, Inc. Fixed Inductors IDCP1813ER390M

Description
39µH Unshielded Wirewound Inductor 590mA 587mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 590mA 587mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP1813ER390M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER390M-ND
Fixed Inductors IDCP1813ER390M-ND
39µH Unshielded Wirewound Inductor 590mA 587mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 590mA 587mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 39UH 0.59A SMD 39¦H 590mA - - Ferrite Core ¦20% Unshielded 587 mOhm Max - IDCP1813ER390M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 0.59A SMD 39¦H 590mA - - Ferrite Core ¦20% Unshielded 587 mOhm Max
IDCP1813ER390M
INDUCTOR POWER 39UH 0.59A SMD 39¦H 590mA - - Ferrite Core ¦20% Unshielded 587 mOhm Max IDCP1813ER390M
INDUCTOR POWER 39UH 0.59A SMD 39¦H 590mA - - Ferrite Core ¦20% Unshielded 587 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 39UH 0.59A SMD 39¦H 590mA - - Ferrite Core ¦20% Unshielded 587 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP1813ER390M-ND IDCP1813ER390M
Product Name Fixed Inductors INDUCTOR POWER 39UH 0.59A SMD 39¦H 590mA - - Ferrite Core ¦20% Unshielded 587 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers