FIXED IND 1.8UH 2.91A 42MOHM SMD Product overview: IDCP1813ER1R8M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.91A, 42MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.91A, 42MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCP1813ER1R8M can be used for catalog matching and distributor lookup.
INDUCTOR POWER 1.8UH 2.91A SMD 1.8¦H 2.91A - - Ferrite Core ¦20% Unshielded 42 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay Dale
Win Source Part Number: 776474-IDCP1813ER1R8
Series: IDCP-1813
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -25°C ~ 105°C
Package: Nonstandard
Current Rating: 2.91A
Shielding: Unshielded
Inductance: 1.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 7.96MHz
Family Name: IDCP-1813
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 42 mOhm Max
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Height - Seated (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): 1234AS-H-1R8N; SDR0403-1R8M; PIS3D18-1R8M-T; SC43-1R8;
Introduction Date: October 11, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IDCP1813ER1R8M | IDCP1813ER1R8M | 776474-IDCP1813ER1R8M | IDCP1813ER1R8M-ND |
| Product Name | SMD 1.8UH 2.91A 42MOHM Inductor and Choke | INDUCTOR POWER 1.8UH 2.91A SMD 1.8¦H 2.91A - - Ferrite Core ¦20% Unshielded 42 mOhm Max | Fixed Inductors - IDCP1813ER1R8M | Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1.8 microH | 1.8 microH | 1.8 microH |