Vishay Intertechnology, Inc. Fixed Inductors IDCP1813ER1R0M

Description
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP1813ER1R0M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER1R0M-ND
Fixed Inductors IDCP1813ER1R0M-ND
1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 3.8A 33mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 3.8A SMD 1¦H 3.8A - - Ferrite Core ¦20% Unshielded 33 mOhm Max - IDCP1813ER1R0M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 3.8A SMD 1¦H 3.8A - - Ferrite Core ¦20% Unshielded 33 mOhm Max
IDCP1813ER1R0M
INDUCTOR POWER 1.0UH 3.8A SMD 1¦H 3.8A - - Ferrite Core ¦20% Unshielded 33 mOhm Max IDCP1813ER1R0M
INDUCTOR POWER 1.0UH 3.8A SMD 1¦H 3.8A - - Ferrite Core ¦20% Unshielded 33 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.0UH 3.8A SMD 1¦H 3.8A - - Ferrite Core ¦20% Unshielded 33 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP1813ER1R0M-ND IDCP1813ER1R0M
Product Name Fixed Inductors INDUCTOR POWER 1.0UH 3.8A SMD 1¦H 3.8A - - Ferrite Core ¦20% Unshielded 33 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2567671P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details