INDUCTOR POWER 18UH 0.84A SMD 18¦H 840mA - - Ferrite Core ¦20% Unshielded 338 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
18µH Unshielded Wirewound Inductor 840mA 338mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IDCP1813ER180M | IDCP1813ER180M-ND |
| Product Name | INDUCTOR POWER 18UH 0.84A SMD 18¦H 840mA - - Ferrite Core ¦20% Unshielded 338 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 18 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.3380 ohms | 0.3380 ohms |
| Rated DC Current | 840 milliamps |