10µH Unshielded Wirewound Inductor 1.15A 182mOhm Max Nonstandard
INDUCTOR POWER 10UH 1.15A SMD 10¦H 1.15A - - Ferrite Core ¦20% Unshielded 182 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay Dale
Win Source Part Number: 1327385-IDCP1813ER10
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 182mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15 A
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
RoHS Status: ROHS3 Compliant
Inductor Power Unshielded Wirewound 10uH 20% 2.52MHz Ferrite 1.15A 0.182Ohm DCR T/R Product overview: IDCP1813ER100M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 1.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 1.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCP1813ER100M can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IDCP1813ER100M-ND | IDCP1813ER100M | 1327385-IDCP1813ER100M | 71-IDCP1813ER100M |
| Product Name | Fixed Inductors | INDUCTOR POWER 10UH 1.15A SMD 10¦H 1.15A - - Ferrite Core ¦20% Unshielded 182 mOhm Max | Inductors, Coils, Chokes - Fixed Inductors | 10uH 2.52MHz 1.15A Inductor and Choke |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |