Vishay Intertechnology, Inc. Fixed Inductors IDC7328ER680M

Description
68µH Unshielded Wirewound Inductor 2.3A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 2.3A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC7328ER680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER680M-ND
Fixed Inductors IDC7328ER680M-ND
68µH Unshielded Wirewound Inductor 2.3A 130mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 2.3A 130mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 2.3A SMD 68¦H 2.3A 3.5A - Ferrite Core ¦20% Unshielded 130 mOhm Max - IDC7328ER680M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 2.3A SMD 68¦H 2.3A 3.5A - Ferrite Core ¦20% Unshielded 130 mOhm Max
IDC7328ER680M
INDUCTOR POWER 68UH 2.3A SMD 68¦H 2.3A 3.5A - Ferrite Core ¦20% Unshielded 130 mOhm Max IDC7328ER680M
INDUCTOR POWER 68UH 2.3A SMD 68¦H 2.3A 3.5A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 2.3A SMD 68¦H 2.3A 3.5A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC7328ER680M-ND IDC7328ER680M
Product Name Fixed Inductors INDUCTOR POWER 68UH 2.3A SMD 68¦H 2.3A 3.5A - Ferrite Core ¦20% Unshielded 130 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A102K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details