Vishay Intertechnology, Inc. INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max IDC7328ER5R6M

Description
INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max - IDC7328ER5R6M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max
IDC7328ER5R6M
INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max IDC7328ER5R6M
INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER5R6M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER5R6M-ND
Fixed Inductors IDC7328ER5R6M-ND
5.6µH Unshielded Wirewound Inductor 5.3A 20mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 5.3A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER5R6M IDC7328ER5R6M-ND
Product Name INDUCTOR POWER 5.6UH 5.3A SMD 5.6¦H 5.3A 12A - Ferrite Core ¦20% Unshielded 20 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0200 ohms 0.0200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details