47µH Unshielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 2.6A 0.086Ohm DCR T/R Product overview: IDC7328ER470M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 2.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC7328ER470M can be used for catalog matching and distributor lookup.
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 4.5A - Ferrite Core ¦20% Unshielded 86 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDC7328ER470M-ND | 71-IDC7328ER470M | IDC7328ER470M |
| Product Name | Fixed Inductors | 47uH 100KHz 2.6A Inductor and Choke | INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 4.5A - Ferrite Core ¦20% Unshielded 86 mOhm Max |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |