Vishay Intertechnology, Inc. Fixed Inductors IDC7328ER330M

Description
33µH Unshielded Wirewound Inductor 3A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 3A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC7328ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER330M-ND
Fixed Inductors IDC7328ER330M-ND
33µH Unshielded Wirewound Inductor 3A 66mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 3A 66mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 5.5A - Ferrite Core ¦20% Unshielded 66 mOhm Max - IDC7328ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 5.5A - Ferrite Core ¦20% Unshielded 66 mOhm Max
IDC7328ER330M
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 5.5A - Ferrite Core ¦20% Unshielded 66 mOhm Max IDC7328ER330M
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 5.5A - Ferrite Core ¦20% Unshielded 66 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 5.5A - Ferrite Core ¦20% Unshielded 66 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC7328ER330M-ND IDC7328ER330M
Product Name Fixed Inductors INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 5.5A - Ferrite Core ¦20% Unshielded 66 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers