Vishay Intertechnology, Inc. INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max IDC7328ER221M

Description
INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max - IDC7328ER221M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max
IDC7328ER221M
INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max IDC7328ER221M
INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER221M-ND
Fixed Inductors IDC7328ER221M-ND
220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER221M IDC7328ER221M-ND
Product Name INDUCTOR POWER 220UH 1.2A SMD 220¦H 1.2A 2.4A - Ferrite Core ¦20% Unshielded 380 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3800 ohms 0.3800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers