Vishay Intertechnology, Inc. INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max IDC7328ER220M

Description
INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max - IDC7328ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max
IDC7328ER220M
INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max IDC7328ER220M
INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER220M-ND
Fixed Inductors IDC7328ER220M-ND
22µH Unshielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER220M IDC7328ER220M-ND
Product Name INDUCTOR POWER 22UH 3.5A SMD 22¦H 3.5A 7A - Ferrite Core ¦20% Unshielded 47 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0470 ohms 0.0470 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details