1µH Unshielded Wirewound Inductor 8.6A 9mOhm Max Nonstandard
INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 20A - Ferrite Core ¦20% Unshielded 9 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDC7328ER1R0M-ND | IDC7328ER1R0M |
| Product Name | Fixed Inductors | INDUCTOR POWER 1.0UH 8.6A SMD 1¦H 8.6A 20A - Ferrite Core ¦20% Unshielded 9 mOhm Max |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |