Vishay Intertechnology, Inc. INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max IDC7328ER151M

Description
INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max - IDC7328ER151M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max
IDC7328ER151M
INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max IDC7328ER151M
INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER151M-ND
Fixed Inductors IDC7328ER151M-ND
150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER151M IDC7328ER151M-ND
Product Name INDUCTOR POWER 150UH 1.5A SMD 150¦H 1.5A 2.6A - Ferrite Core ¦20% Unshielded 250 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2500 ohms 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details