Vishay Intertechnology, Inc. INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max IDC7328ER101M

Description
INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max - IDC7328ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max
IDC7328ER101M
INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max IDC7328ER101M
INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER101M-ND
Fixed Inductors IDC7328ER101M-ND
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER101M IDC7328ER101M-ND
Product Name INDUCTOR POWER 100UH 1.8A SMD 100¦H 1.8A 3A - Ferrite Core ¦20% Unshielded 190 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1900 ohms 0.1900 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details