Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max IDC7328ER100M

Description
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max - IDC7328ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max
IDC7328ER100M
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max IDC7328ER100M
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER100M-ND
Fixed Inductors IDC7328ER100M-ND
10µH Unshielded Wirewound Inductor 4.3A 31mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 4.3A 31mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER100M IDC7328ER100M-ND
Product Name INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 10A - Ferrite Core ¦20% Unshielded 31 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0310 ohms 0.0310 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details