Vishay Intertechnology, Inc. Fixed Inductors IDC5020ER6R8M

Description
6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC5020ER6R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER6R8M-ND
Fixed Inductors IDC5020ER6R8M-ND
6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 4.4A 27mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 4.4A SMD 6.8¦H 4.4A 4.6A - Ferrite Core ¦20% Unshielded 27 mOhm Max - IDC5020ER6R8M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 4.4A SMD 6.8¦H 4.4A 4.6A - Ferrite Core ¦20% Unshielded 27 mOhm Max
IDC5020ER6R8M
INDUCTOR POWER 6.8UH 4.4A SMD 6.8¦H 4.4A 4.6A - Ferrite Core ¦20% Unshielded 27 mOhm Max IDC5020ER6R8M
INDUCTOR POWER 6.8UH 4.4A SMD 6.8¦H 4.4A 4.6A - Ferrite Core ¦20% Unshielded 27 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 4.4A SMD 6.8¦H 4.4A 4.6A - Ferrite Core ¦20% Unshielded 27 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC5020ER6R8M-ND IDC5020ER6R8M
Product Name Fixed Inductors INDUCTOR POWER 6.8UH 4.4A SMD 6.8¦H 4.4A 4.6A - Ferrite Core ¦20% Unshielded 27 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567701 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details