Vishay Intertechnology, Inc. INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max IDC5020ER680M

Description
INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max - IDC5020ER680M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max
IDC5020ER680M
INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max IDC5020ER680M
INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC5020ER680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER680M-ND
Fixed Inductors IDC5020ER680M-ND
68µH Unshielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.5A 200mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC5020ER680M IDC5020ER680M-ND
Product Name INDUCTOR POWER 68UH 1.5A SMD 68¦H 1.5A 1.4A - Ferrite Core ¦20% Unshielded 200 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data