INDUCTOR POWER 470UH 0.5A SMD 470¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Inductor Power Unshielded Wirewound 470uH 20% 100KHz Ferrite 0.5A 1.27Ohm DCR T/R Product overview: IDC5020ER471M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC5020ER471M can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 920865-IDC5020ER471M
Series: IDC-5020
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µH Unshielded Wirewound Inductor 500 mA 1.27Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Max Nonstandard
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IDC5020ER471M | 71-IDC5020ER471M | 920865-IDC5020ER471M | IDC5020ER471M-ND |
| Product Name | INDUCTOR POWER 470UH 0.5A SMD 470¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max | 470uH 100KHz 0.5A Inductor and Choke | Fixed Inductors - IDC5020ER471M | Fixed Inductors |
| Application | General Purpose | |||
| Inductance Range | 470 microH | 470 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Rated DC Current | 500 milliamps | 500 milliamps | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |