Vishay Intertechnology, Inc. Fixed Inductors IDC5020ER331M

Description
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC5020ER331M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER331M-ND
Fixed Inductors IDC5020ER331M-ND
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH 0.6A SMD 330¦H 600mA 600mA - Ferrite Core ¦20% Unshielded 1.02 Ohm Max - IDC5020ER331M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.6A SMD 330¦H 600mA 600mA - Ferrite Core ¦20% Unshielded 1.02 Ohm Max
IDC5020ER331M
INDUCTOR POWER 330UH 0.6A SMD 330¦H 600mA 600mA - Ferrite Core ¦20% Unshielded 1.02 Ohm Max IDC5020ER331M
INDUCTOR POWER 330UH 0.6A SMD 330¦H 600mA 600mA - Ferrite Core ¦20% Unshielded 1.02 Ohm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH 0.6A SMD 330¦H 600mA 600mA - Ferrite Core ¦20% Unshielded 1.02 Ohm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC5020ER331M-ND IDC5020ER331M
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.6A SMD 330¦H 600mA 600mA - Ferrite Core ¦20% Unshielded 1.02 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details