Vishay Precision Group Fixed Inductors IDC5020ER330M

Description
33µH Unshielded Wirewound Inductor 2.1A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 2.1A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC5020ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER330M-ND
Fixed Inductors IDC5020ER330M-ND
33µH Unshielded Wirewound Inductor 2.1A 100mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2.1A 100mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 33UH 2.1A SMD 33¦H 2.1A 2A - Ferrite Core ¦20% Unshielded 100 mOhm Max - IDC5020ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 2.1A SMD 33¦H 2.1A 2A - Ferrite Core ¦20% Unshielded 100 mOhm Max
IDC5020ER330M
INDUCTOR POWER 33UH 2.1A SMD 33¦H 2.1A 2A - Ferrite Core ¦20% Unshielded 100 mOhm Max IDC5020ER330M
INDUCTOR POWER 33UH 2.1A SMD 33¦H 2.1A 2A - Ferrite Core ¦20% Unshielded 100 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 2.1A SMD 33¦H 2.1A 2A - Ferrite Core ¦20% Unshielded 100 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IDC5020ER330M
1044831-IDC5020ER330M
Fixed Inductors - IDC5020ER330M 1044831-IDC5020ER330M
Manufacturer: Vishay Win Source Part Number: 1044831-IDC5020ER330 M Packaging: Reel - TR Type: Wirewound Current Rating: 2.1A Inductance: 33μH Height - Seated (Max): 0.205" (5.21mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1044831-IDC5020ER330M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.1A
Inductance: 33μH
Height - Seated (Max): 0.205" (5.21mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33uH 100KHz 2.1A Inductor and Choke - 71-IDC5020ER330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 2.1A Inductor and Choke
71-IDC5020ER330M
33uH 100KHz 2.1A Inductor and Choke 71-IDC5020ER330M
Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 2.1A 0.1Ohm DCR T/R Product overview: IDC5020ER330M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC5020ER330M can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 2.1A 0.1Ohm DCR T/R Product overview: IDC5020ER330M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC5020ER330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,33Uh,20+% Tol,20-% Tol,5137-Case Vishay - 52M3467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,33Uh,20+% Tol,20-% Tol,5137-Case Vishay
52M3467
Inductor,ferrite,33Uh,20+% Tol,20-% Tol,5137-Case Vishay 52M3467
Inductor,Ferrite,33u H,20+% Tol,20-% Tol,5137-Case

Inductor,Ferrite,33uH,20+% Tol,20-% Tol,5137-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IDC5020ER330M-ND IDC5020ER330M 1044831-IDC5020ER330M 71-IDC5020ER330M 52M3467
Product Name Fixed Inductors INDUCTOR POWER 33UH 2.1A SMD 33¦H 2.1A 2A - Ferrite Core ¦20% Unshielded 100 mOhm Max Fixed Inductors - IDC5020ER330M 33uH 100KHz 2.1A Inductor and Choke Inductor,ferrite,33Uh,20+% Tol,20-% Tol,5137-Case Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers