Vishay Intertechnology, Inc. Fixed Inductors IDC5020ER221M

Description
220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC5020ER221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER221M-ND
Fixed Inductors IDC5020ER221M-ND
220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 610mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 220UH 0.8A SMD 220¦H 800mA 800mA - Ferrite Core ¦20% Unshielded 610 mOhm Max - IDC5020ER221M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.8A SMD 220¦H 800mA 800mA - Ferrite Core ¦20% Unshielded 610 mOhm Max
IDC5020ER221M
INDUCTOR POWER 220UH 0.8A SMD 220¦H 800mA 800mA - Ferrite Core ¦20% Unshielded 610 mOhm Max IDC5020ER221M
INDUCTOR POWER 220UH 0.8A SMD 220¦H 800mA 800mA - Ferrite Core ¦20% Unshielded 610 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 0.8A SMD 220¦H 800mA 800mA - Ferrite Core ¦20% Unshielded 610 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC5020ER221M-ND IDC5020ER221M
Product Name Fixed Inductors INDUCTOR POWER 220UH 0.8A SMD 220¦H 800mA 800mA - Ferrite Core ¦20% Unshielded 610 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details