Vishay Intertechnology, Inc. Fixed Inductors IDC5020ER220M

Description
22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IDC5020ER220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IDC5020ER220MTR-ND
Fixed Inductors 541-IDC5020ER220MTR-ND
22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IDC5020ER220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IDC5020ER220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IDC5020ER220MCT-ND
Fixed Inductors 541-IDC5020ER220MCT-ND
22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.7A 85mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 2.7A SMD 22¦H 2.7A 2.6A - Ferrite Core ¦20% Unshielded 85 mOhm Max - IDC5020ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 2.7A SMD 22¦H 2.7A 2.6A - Ferrite Core ¦20% Unshielded 85 mOhm Max
IDC5020ER220M
INDUCTOR POWER 22UH 2.7A SMD 22¦H 2.7A 2.6A - Ferrite Core ¦20% Unshielded 85 mOhm Max IDC5020ER220M
INDUCTOR POWER 22UH 2.7A SMD 22¦H 2.7A 2.6A - Ferrite Core ¦20% Unshielded 85 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 2.7A SMD 22¦H 2.7A 2.6A - Ferrite Core ¦20% Unshielded 85 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IDC5020ER220MTR-ND IDC5020ER220M
Product Name Fixed Inductors INDUCTOR POWER 22UH 2.7A SMD 22¦H 2.7A 2.6A - Ferrite Core ¦20% Unshielded 85 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details