Manufacturer: Vishay
Win Source Part Number: 920863-IDC5020ER1R0M
Series: IDC-5020
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Unshielded Wirewound Inductor 6.8 A 9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
1µH Unshielded Wirewound Inductor 6.8A 9mOhm Max Nonstandard
FIXED IND 1UH 6.8A 9 MOHM SMD Product overview: IDC5020ER1R0M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.8A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.8A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC5020ER1R0M can be used for catalog matching and distributor lookup.
INDUCTOR POWER 1.0UH 6.8A SMD 1¦H 6.8A 9A - Ferrite Core ¦20% Unshielded 9 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 920863-IDC5020ER1R0M | IDC5020ER1R0M-ND | 71-IDC5020ER1R0M | IDC5020ER1R0M |
| Product Name | Fixed Inductors - IDC5020ER1R0M | Fixed Inductors | SMD 1UH 6.8A 9 MOHM Inductor and Choke | INDUCTOR POWER 1.0UH 6.8A SMD 1¦H 6.8A 9A - Ferrite Core ¦20% Unshielded 9 mOhm Max |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite; Drum Core, Wirewound | |||
| Configuration | Fixed |