Vishay Intertechnology, Inc. Fixed Inductors IDC5020ER151M

Description
150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC5020ER151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER151M-ND
Fixed Inductors IDC5020ER151M-ND
150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 150UH 1.0A SMD 150¦H 1A 1A - Ferrite Core ¦20% Unshielded 400 mOhm Max - IDC5020ER151M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 1.0A SMD 150¦H 1A 1A - Ferrite Core ¦20% Unshielded 400 mOhm Max
IDC5020ER151M
INDUCTOR POWER 150UH 1.0A SMD 150¦H 1A 1A - Ferrite Core ¦20% Unshielded 400 mOhm Max IDC5020ER151M
INDUCTOR POWER 150UH 1.0A SMD 150¦H 1A 1A - Ferrite Core ¦20% Unshielded 400 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 1.0A SMD 150¦H 1A 1A - Ferrite Core ¦20% Unshielded 400 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC5020ER151M-ND IDC5020ER151M
Product Name Fixed Inductors INDUCTOR POWER 150UH 1.0A SMD 150¦H 1A 1A - Ferrite Core ¦20% Unshielded 400 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details