Vishay Intertechnology, Inc. INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max IDC5020ER102M

Description
INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max - IDC5020ER102M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max
IDC5020ER102M
INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max IDC5020ER102M
INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC5020ER102M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER102M-ND
Fixed Inductors IDC5020ER102M-ND
1mH Unshielded Wirewound Inductor 300mA 3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC5020ER102M IDC5020ER102M-ND
Product Name INDUCTOR POWER 1000UH 0.3A SMD 1mH 300mA 300mA - Ferrite Core ¦20% Unshielded 3 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details