FIXED IND 10UH 3.9A 38 MOHM SMD
10µH Unshielded Wirewound Inductor 3.9A 38mOhm Max Nonstandard
FIXED IND 10UH 3.9A 38 MOHM SMD
INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 3.8A - Ferrite Core ¦20% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-IDC5020ER100MDKR-ND | IDC5020ER100M |
| Product Name | Fixed Inductors | INDUCTOR POWER 10UH 3.9A SMD 10¦H 3.9A 3.8A - Ferrite Core ¦20% Unshielded 38 mOhm Max |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |