Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER6R8M

Description
INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER6R8M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER6R8M
INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER6R8M
INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC2512ER6R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER6R8M-ND
Fixed Inductors IDC2512ER6R8M-ND
6.8µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 2512 (6432 Metric)

6.8µH Unshielded Wirewound Inductor 1.4A 130mOhm Max 2512 (6432 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC2512ER6R8M IDC2512ER6R8M-ND
Product Name INDUCTOR POWER 6.8UH 1.4A SMD 6.8¦H 1.4A 1.2A - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1300 ohms 0.1300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details