Vishay Intertechnology, Inc. INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER681M

Description
INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER681M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER681M
INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER681M
INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC2512ER681M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER681M-ND
Fixed Inductors IDC2512ER681M-ND
680µH Unshielded Wirewound Inductor 120mA 9.2Ohm Max 2512 (6432 Metric)

680µH Unshielded Wirewound Inductor 120mA 9.2Ohm Max 2512 (6432 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC2512ER681M IDC2512ER681M-ND
Product Name INDUCTOR POWER 680UH 0.12A SMD 680¦H 120mA 140mA - Ferrite Core ¦20% Unshielded 9.2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 140 milliamps 140 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Leaded Inductors - 1620163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details