68µH Unshielded Wirewound Inductor 400mA 860mOhm Max 2512 (6432 Metric)
INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA 400mA - Ferrite Core ¦20% Unshielded 860 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDC2512ER680M-ND | IDC2512ER680M |
| Product Name | Fixed Inductors | INDUCTOR POWER 68UH 0.4A SMD 68¦H 400mA 400mA - Ferrite Core ¦20% Unshielded 860 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |