Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER4R7M

Description
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER4R7M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER4R7M-ND
Fixed Inductors IDC2512ER4R7M-ND
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max 2512 (6432 Metric)

4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max 2512 (6432 Metric)

Buy Now Datasheet
4.7uH 100KHz 1.5A Inductor and Choke - 71-IDC2512ER4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 1.5A Inductor and Choke
71-IDC2512ER4R7M
4.7uH 100KHz 1.5A Inductor and Choke 71-IDC2512ER4R7M
Inductor Power Unshielded Wirewound 4.7uH 20% 100KHz Ferrite 1.5A 0.09Ohm DCR T/R Product overview: IDC2512ER4R7M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC2512ER4R7M can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 4.7uH 20% 100KHz Ferrite 1.5A 0.09Ohm DCR T/R Product overview: IDC2512ER4R7M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC2512ER4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 4.7UH 1.5A SMD 4.7¦H 1.5A 1.5A - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER4R7M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 1.5A SMD 4.7¦H 1.5A 1.5A - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER4R7M
INDUCTOR POWER 4.7UH 1.5A SMD 4.7¦H 1.5A 1.5A - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER4R7M
INDUCTOR POWER 4.7UH 1.5A SMD 4.7¦H 1.5A 1.5A - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 1.5A SMD 4.7¦H 1.5A 1.5A - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER4R7M-ND 71-IDC2512ER4R7M IDC2512ER4R7M
Product Name Fixed Inductors 4.7uH 100KHz 1.5A Inductor and Choke INDUCTOR POWER 4.7UH 1.5A SMD 4.7¦H 1.5A 1.5A - Ferrite Core ¦20% Unshielded 90 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details