Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER471M

Description
470µH Unshielded Wirewound Inductor 150mA 5.06Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 150mA 5.06Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER471M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER471M-ND
Fixed Inductors IDC2512ER471M-ND
470µH Unshielded Wirewound Inductor 150mA 5.06Ohm Max 2512 (6432 Metric)

470µH Unshielded Wirewound Inductor 150mA 5.06Ohm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 470UH 0.15A SMD 470¦H 150mA 160mA - Ferrite Core ¦20% Unshielded 5.06 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER471M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.15A SMD 470¦H 150mA 160mA - Ferrite Core ¦20% Unshielded 5.06 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER471M
INDUCTOR POWER 470UH 0.15A SMD 470¦H 150mA 160mA - Ferrite Core ¦20% Unshielded 5.06 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER471M
INDUCTOR POWER 470UH 0.15A SMD 470¦H 150mA 160mA - Ferrite Core ¦20% Unshielded 5.06 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.15A SMD 470¦H 150mA 160mA - Ferrite Core ¦20% Unshielded 5.06 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER471M-ND IDC2512ER471M
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.15A SMD 470¦H 150mA 160mA - Ferrite Core ¦20% Unshielded 5.06 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details