Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER330M

Description
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER330M-ND
Fixed Inductors IDC2512ER330M-ND
33µH Unshielded Wirewound Inductor 600mA 510mOhm Max 2512 (6432 Metric)

33µH Unshielded Wirewound Inductor 600mA 510mOhm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA 580mA - Ferrite Core ¦20% Unshielded 510 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA 580mA - Ferrite Core ¦20% Unshielded 510 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER330M
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA 580mA - Ferrite Core ¦20% Unshielded 510 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER330M
INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA 580mA - Ferrite Core ¦20% Unshielded 510 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA 580mA - Ferrite Core ¦20% Unshielded 510 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER330M-ND IDC2512ER330M
Product Name Fixed Inductors INDUCTOR POWER 33UH 0.6A SMD 33¦H 600mA 580mA - Ferrite Core ¦20% Unshielded 510 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details