Vishay Intertechnology, Inc. INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER221M

Description
INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER221M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER221M
INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER221M
INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC2512ER221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER221M-ND
Fixed Inductors IDC2512ER221M-ND
220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max 2512 (6432 Metric)

220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max 2512 (6432 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC2512ER221M IDC2512ER221M-ND
Product Name INDUCTOR POWER 220UH 0.2A SMD 220¦H 200mA 220mA - Ferrite Core ¦20% Unshielded 3.11 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 220 milliamps 220 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data