Vishay Intertechnology, Inc. INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER220M

Description
INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER220M
INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER220M
INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC2512ER220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER220M-ND
Fixed Inductors IDC2512ER220M-ND
22µH Unshielded Wirewound Inductor 800mA 370mOhm Max 2512 (6432 Metric)

22µH Unshielded Wirewound Inductor 800mA 370mOhm Max 2512 (6432 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC2512ER220M IDC2512ER220M-ND
Product Name INDUCTOR POWER 22UH 0.8A SMD 22¦H 800mA 700mA - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3700 ohms 0.3700 ohms
Rated DC Current 800 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details