Vishay Intertechnology, Inc. INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER102M

Description
INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER102M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER102M
INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER102M
INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC2512ER102M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER102M-ND
Fixed Inductors IDC2512ER102M-ND
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max 2512 (6432 Metric)

1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max 2512 (6432 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC2512ER102M IDC2512ER102M-ND
Product Name INDUCTOR POWER 1000UH 0.07A SMD 1mH 70mA 100mA - Ferrite Core ¦20% Unshielded 13.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 100 milliamps 100 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details