Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER101M

Description
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER101M-ND
Fixed Inductors IDC2512ER101M-ND
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max 2512 (6432 Metric)

100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA 310mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA 310mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER101M
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA 310mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER101M
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA 310mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA 310mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER101M-ND IDC2512ER101M
Product Name Fixed Inductors INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA 310mA - Ferrite Core ¦20% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details