Vishay Precision Group Fixed Inductors IDC2512ER100M

Description
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2548-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2548-1-ND
Fixed Inductors 541-2548-1-ND
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)

10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2548-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2548-6-ND
Fixed Inductors 541-2548-6-ND
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)

10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2548-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2548-2-ND
Fixed Inductors 541-2548-2-ND
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)

10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 10UH 1.1A SMD 10¦H 1.1A 1.1A - Ferrite Core ¦20% Unshielded 160 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 1.1A SMD 10¦H 1.1A 1.1A - Ferrite Core ¦20% Unshielded 160 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER100M
INDUCTOR POWER 10UH 1.1A SMD 10¦H 1.1A 1.1A - Ferrite Core ¦20% Unshielded 160 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER100M
INDUCTOR POWER 10UH 1.1A SMD 10¦H 1.1A 1.1A - Ferrite Core ¦20% Unshielded 160 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 1.1A SMD 10¦H 1.1A 1.1A - Ferrite Core ¦20% Unshielded 160 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Unshielded, 10Uh, 1.1A; Inductance Vishay - 05M6490 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 10Uh, 1.1A; Inductance Vishay
05M6490
Inductor, Unshielded, 10Uh, 1.1A; Inductance Vishay 05M6490
INDUCTOR, UNSHIELDED, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:IDC-2512 Series; Inductor Case / Package:-; DC Resistance Max:0.16ohm RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:IDC-2512 Series; Inductor Case / Package:-; DC Resistance Max:0.16ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 10Uh, 1.1A; Inductance Vishay - 56AC1006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 10Uh, 1.1A; Inductance Vishay
56AC1006
Inductor, Unshielded, 10Uh, 1.1A; Inductance Vishay 56AC1006
INDUCTOR, UNSHIELDED, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:IDC-2512 Series; Inductor Case / Package:-; DC Resistance Max:0.16ohm RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:IDC-2512 Series; Inductor Case / Package:-; DC Resistance Max:0.16ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-2548-1-ND IDC2512ER100M 05M6490
Product Name Fixed Inductors INDUCTOR POWER 10UH 1.1A SMD 10¦H 1.1A 1.1A - Ferrite Core ¦20% Unshielded 160 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) Inductor, Unshielded, 10Uh, 1.1A; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers