TVS DIODE 15VWM 21.4VC 1.5KE
TVS DIODE, 1.5KW, 15V, 1.5KE, FULL REEL; Product Range:AEC-Q101 TRANSZORB ICTE Series; TVS Polarity:Bidirection
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ICTE15C-E3/54 | 76K6300 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 15V, 1.5Ke, Full Reel; Product Range Vishay |
| Package | 1.5KE | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | |
| VC | 21.4 volts | |
| VBR | 17.6 volts |